Samtec Inc. PCB Sockets ESQ-104-14-G-D

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-104-14-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
PCB Sockets - 2081149 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081149
PCB Sockets 2081149
Samtec ESQ-104-14-G-D PCB Socket

Samtec ESQ-104-14-G-D PCB Socket

Supplier's Site
Socket, 2.54Mm, 2X4 Position, Elevated; Connector Systems Samtec - 91P8832 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X4 Position, Elevated; Connector Systems Samtec
91P8832
Socket, 2.54Mm, 2X4 Position, Elevated; Connector Systems Samtec 91P8832
SOCKET, 2.54MM, 2X4 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRo HS Compliant: Yes

SOCKET, 2.54MM, 2X4 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-104-14-G-D 2081149 91P8832
Product Name PCB Sockets Socket, 2.54Mm, 2X4 Position, Elevated; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data