Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-104-13-S-S

Description
CONN SOCKET 4POS 0.1 GOLD PCB
Datasheet
Description
CONN SOCKET 4POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-104-13-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-104-13-S-S
CONN SOCKET 4POS 0.1 GOLD PCB

CONN SOCKET 4POS 0.1 GOLD PCB

Supplier's Site
Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 91P8827 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
91P8827
Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 91P8827
HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESQ-104-13-S-S 91P8827
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Bulkhead Jack - 150122 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
D-Sub Connector Assemblies - 2262-A28410-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details