Samtec Inc. PCB Sockets ESQ-104-12-T-S

Description
.100 PC104 Elevated Skt Strip
Request a Quote
Description
.100 PC104 Elevated Skt Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-104-12-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
PCB Sockets - 2081148 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081148
PCB Sockets 2081148
Samtec ESQ-104-12-T-S PCB Socket

Samtec ESQ-104-12-T-S PCB Socket

Supplier's Site
PCB Sockets - 2081147 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081147
PCB Sockets 2081147
Samtec ESQ-104-12-T-S PCB Socket

Samtec ESQ-104-12-T-S PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - ESQ-104-12-T-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-104-12-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-104-12-T-S
CONN SOCKET 4POS 0.1 TIN PCB

CONN SOCKET 4POS 0.1 TIN PCB

Supplier's Site
Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec - 91P8820 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec
91P8820
Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec 91P8820
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site
Conn Elevated Sckt Skt 4 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 81AC8651 - Newark, An Avnet Company
Chicago, IL, United States
Conn Elevated Sckt Skt 4 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
81AC8651
Conn Elevated Sckt Skt 4 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 81AC8651
CONN ELEVATED SCKT SKT 4 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN ELEVATED SCKT SKT 4 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-104-12-T-S 2081148 ESQ-104-12-T-S 91P8820 81AC8651
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec Conn Elevated Sckt Skt 4 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
Geometry Straight; Vertical
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products