Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec ESQ-104-12-T-D

Description
.100 PC104 Elevated Skt Strip
Request a Quote
Description
.100 PC104 Elevated Skt Strip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 8 Position (part number 91P8817) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has two rows and a total of eight contacts. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The socket is RoHS compliant and lead-free solderable, suitable for wave soldering only. It offers a standard insertion force of 6 oz and a withdrawal force of 5 oz per contact. This product is suitable for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 8 Position (part number 91P8817) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has two rows and a total of eight contacts. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The socket is RoHS compliant and lead-free solderable, suitable for wave soldering only. It offers a standard insertion force of 6 oz and a withdrawal force of 5 oz per contact. This product is suitable for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-104-12-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec - 91P8817 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec
91P8817
Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec 91P8817
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, Vertical Tht, 8Way Rohs Compliant Samtec - 55AJ2487 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Tht, 8Way Rohs Compliant Samtec
55AJ2487
Socket, 2.54Mm, Vertical Tht, 8Way Rohs Compliant Samtec 55AJ2487
SOCKET, 2.54MM, VERTICAL THT, 8WAY ROHS COMPLIANT: YES

SOCKET, 2.54MM, VERTICAL THT, 8WAY ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - ESQ-104-12-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-104-12-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-104-12-T-D
CONN SOCKET 8POS 0.1 TIN PCB

CONN SOCKET 8POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-104-12-T-D 91P8817 55AJ2487 ESQ-104-12-T-D
Product Name Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec Socket, 2.54Mm, Vertical Tht, 8Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products