Samtec Inc. PCB Sockets ESQ-103-14-G-D

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-103-14-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
PCB Sockets - 1800277 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800277
PCB Sockets 1800277
Samtec ESQ-103-14-G-D PCB Socket

Samtec ESQ-103-14-G-D PCB Socket

Supplier's Site
PCB Sockets - 1800537 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800537
PCB Sockets 1800537
Samtec ESQ-103-14-G-D PCB Socket

Samtec ESQ-103-14-G-D PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - ESQ-103-14-G-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-103-14-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-103-14-G-D
CONN SOCKET 6POS 0.1 GOLD PCB

CONN SOCKET 6POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, 2X3 Position, Elevated; Connector Systems Samtec - 91P8708 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X3 Position, Elevated; Connector Systems Samtec
91P8708
Socket, 2.54Mm, 2X3 Position, Elevated; Connector Systems Samtec 91P8708
SOCKET, 2.54MM, 2X3 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRo HS Compliant: Yes

SOCKET, 2.54MM, 2X3 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, 6Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec - 85AC1739 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 6Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec
85AC1739
Connector, 6Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec 85AC1739
CONNECTOR, 6POS, RCPT, 2.54MM, THT; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, 6POS, RCPT, 2.54MM, THT; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-103-14-G-D 1800277 ESQ-103-14-G-D 91P8708 85AC1739
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 2X3 Position, Elevated; Connector Systems Samtec Connector, 6Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec
Geometry Straight; Straight
Termination Solder Solder SolderRoHS Compliant: Yes Through Hole
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 225 volts 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR5A6AC0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
Terminal Blocks - 39.1208 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2000-5377/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers