Samtec Inc. Header, 9 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec ESQ-103-13-S-T

Description
HEADER, 9 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 9 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 9 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 91P8705 - Newark, An Avnet Company
Chicago, IL, United States
Header, 9 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
91P8705
Header, 9 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 91P8705
HEADER, 9 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 9 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91P8705
Product Name Header, 9 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
IEC Connectors - 1894738 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Mounting Panel mount
View Details
2 suppliers
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details