Samtec Inc. PCB Sockets ESQ-102-23-T-D

Description
Samtec ESQ-102-23-T-D PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-102-23-T-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2081038 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081038
PCB Sockets 2081038
Samtec ESQ-102-23-T-D PCB Socket

Samtec ESQ-102-23-T-D PCB Socket

Supplier's Site
 - ESQ-102-23-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-102-23-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-102-23-T-D
CONN SOCKET 4POS 0.1 TIN PCB

CONN SOCKET 4POS 0.1 TIN PCB

Supplier's Site
Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec - 91P8617 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec
91P8617
Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec 91P8617
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2081038 ESQ-102-23-T-D ESQ-102-23-T-D 91P8617
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec
Geometry Straight; Vertical
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details