The Socket, 2.54mm, Vertical Through Hole, 4 Position (part number 91P8611) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and four contacts, making it suitable for various electronic connections. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. This socket has a current rating of 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the socket supports a maximum of 100 mating cycles with a gold plating option. The insertion depth ranges from 3.68 mm to 6.35 mm, with standard insertion and withdrawal forces averaging 6 oz and 5 oz, respectively. The product is RoHS compliant and lead-free solderable, suitable for wave soldering processes. This socket is a reliable choice for engineers looking for a robust and versatile connector solution.
.100 PC104 Elevated Skt Strip
Samtec ESQ-102-23-G-D PCB Socket
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ESQ-102-23-G-D | 2081036 | 91P8611 |
| Product Name | PCB Sockets | Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec | |
| Geometry | Straight; Vertical |