Samtec Inc. Socket, 2.54Mm, 3X2 Position, Elevated; Connector Systems Samtec ESQ-102-13-G-T

Description
SOCKET, 2.54MM, 3X2 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRo HS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, 3X2 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 3X2 Position, Elevated; Connector Systems Samtec - 84T2469 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 3X2 Position, Elevated; Connector Systems Samtec
84T2469
Socket, 2.54Mm, 3X2 Position, Elevated; Connector Systems Samtec 84T2469
SOCKET, 2.54MM, 3X2 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRo HS Compliant: Yes

SOCKET, 2.54MM, 3X2 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T2469
Product Name Socket, 2.54Mm, 3X2 Position, Elevated; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
IEC Duplex Rcpt, 15A, Din Rail Mtg - 1492-REC15 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type DIN Connector
Gender Female / Jack
Current Rating 15.0 amps
View Details
D-Sub Connector Assemblies - 2262-A28400-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details