Samtec Inc. PCB Sockets ESQ-102-13-G-S

Description
Samtec ESQ-102-13-G-S PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-102-13-G-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2081033 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081033
PCB Sockets 2081033
Samtec ESQ-102-13-G-S PCB Socket

Samtec ESQ-102-13-G-S PCB Socket

Supplier's Site
 - ESQ-102-13-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Socket, 2.54Mm, 1X2 Position, Elevated; Connector Systems Samtec - 91P8598 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X2 Position, Elevated; Connector Systems Samtec
91P8598
Socket, 2.54Mm, 1X2 Position, Elevated; Connector Systems Samtec 91P8598
SOCKET, 2.54MM, 1X2 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRo HS Compliant: Yes

SOCKET, 2.54MM, 1X2 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, 2Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec - 85AC1735 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 2Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec
85AC1735
Connector, 2Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec 85AC1735
CONNECTOR, 2POS, RCPT, 2.54MM, THT; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, 2POS, RCPT, 2.54MM, THT; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-102-13-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-102-13-G-S
CONN SOCKET 2POS 0.1 GOLD PCB

CONN SOCKET 2POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2081033 ESQ-102-13-G-S 91P8598 85AC1735 ESQ-102-13-G-S
Product Name PCB Sockets Socket, 2.54Mm, 1X2 Position, Elevated; Connector Systems Samtec Connector, 2Pos, Rcpt, 2.54Mm, Tht; Pitch Spacing Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Vertical
Termination Solder SolderRoHS Compliant: Yes Through Hole Solder
Mounting Through hole Through Hole Mount Through Hole
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
BNC Female Connector - SALE-8927 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details