Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-101-59-G-D

Description
CONN SOCKET 2POS GOLD PCB
Datasheet
Description
CONN SOCKET 2POS GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-101-59-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-101-59-G-D
CONN SOCKET 2POS GOLD PCB

CONN SOCKET 2POS GOLD PCB

Supplier's Site
Connector, Rcpt, 2Pos, 2Rows; Connector Systems Samtec - 91P8578 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 2Rows; Connector Systems Samtec
91P8578
Connector, Rcpt, 2Pos, 2Rows; Connector Systems Samtec 91P8578
CONNECTOR, RCPT, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 2ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESQ-101-59-G-D 91P8578
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 2Pos, 2Rows; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Rectangular Wire & Cable Connectors & Housings - 103948-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Cable Connectors - NCN-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details