Samtec Inc. Connector, Rcpt, 3Pos, 3Rows; Connector Systems Samtec ESQ-101-37-L-T

Description
CONNECTOR, RCPT, 3POS, 3ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 3POS, 3ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Rcpt, 3Pos, 3Rows (part number 38AC6881) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm (0.100"). It features three rows and three contacts, making it suitable for compact designs. The connector is available in both solder tail (ESW) and square tail (ESQ) configurations, with a current rating of 5.7 A per pin for the ESQ type when two pins are powered. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The connector is RoHS compliant and lead-free solderable, specifically designed for wave soldering. It is constructed from black glass-filled polyester for the insulator and phosphor bronze for the contacts, with various plating options available. This connector is suitable for applications requiring reliable connections in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Connector, Rcpt, 3Pos, 3Rows (part number 38AC6881) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm (0.100"). It features three rows and three contacts, making it suitable for compact designs. The connector is available in both solder tail (ESW) and square tail (ESQ) configurations, with a current rating of 5.7 A per pin for the ESQ type when two pins are powered. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The connector is RoHS compliant and lead-free solderable, specifically designed for wave soldering. It is constructed from black glass-filled polyester for the insulator and phosphor bronze for the contacts, with various plating options available. This connector is suitable for applications requiring reliable connections in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 3Pos, 3Rows; Connector Systems Samtec - 38AC6881 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 3Rows; Connector Systems Samtec
38AC6881
Connector, Rcpt, 3Pos, 3Rows; Connector Systems Samtec 38AC6881
CONNECTOR, RCPT, 3POS, 3ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 3ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-101-37-L-T
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-101-37-L-T
CONN SOCKET 3POS GOLD PCB

CONN SOCKET 3POS GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 38AC6881 ESQ-101-37-L-T
Product Name Connector, Rcpt, 3Pos, 3Rows; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN6A3 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
2 suppliers
Terminal Blocks - 39.2406 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2000-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers