The Connector, Rcpt, 1Pos, 1Row (part number 91P8550) from Samtec is designed for board-to-board applications with a single row and one contact. It features a pitch spacing of 2.54 mm (0.100 inches) and is suitable for through-hole mounting. The connector is constructed with a black glass-filled polyester insulator and phosphor bronze contacts, available with either gold or tin plating over nickel. It has a current rating of 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The connector is RoHS compliant and lead-free solderable, specifically for wave soldering. Engineers should consider this connector for applications requiring reliable electrical connections in compact spaces, particularly where low insertion force is beneficial.
CONN SOCKET 1POS TIN PCB
CONNECTOR, RCPT, 1POS, 1ROW; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ESQ-101-33-T-S | 91P8550 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Termination | Solder | |
| Mounting | Through Hole | Through Hole Mount |