Samtec Inc. Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec ESQ-101-23-L-S

Description
CONNECTOR, RCPT, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec - 84T2443 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec
84T2443
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec 84T2443
CONNECTOR, RCPT, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-101-23-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-101-23-L-S
CONN SOCKET 1POS GOLD PCB

CONN SOCKET 1POS GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 84T2443 ESQ-101-23-L-S
Product Name Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Cable Connectors - NCN-MG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 1224779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details