Samtec Inc. Rectangular Connectors - ESHF-115-01-L-D-SM-TR ESHF-115-01-L-D-SM-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 918711-ESHF-115-01-L -D-SM-TR Series: ESHF Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 30 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: ESHF-115 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 918711-ESHF-115-01-L -D-SM-TR Series: ESHF Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 30 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: ESHF-115 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - ESHF-115-01-L-D-SM-TR - 918711-ESHF-115-01-L-D-SM-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - ESHF-115-01-L-D-SM-TR
918711-ESHF-115-01-L-D-SM-TR
Rectangular Connectors - ESHF-115-01-L-D-SM-TR 918711-ESHF-115-01-L-D-SM-TR
Manufacturer: Samtec Inc. Win Source Part Number: 918711-ESHF-115-01-L -D-SM-TR Series: ESHF Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 30 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: ESHF-115 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 918711-ESHF-115-01-L-D-SM-TR
Series: ESHF
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 30 position 0.050" (1.27mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESHF-115
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-ESHF-115-01-L-D-SM-TR
SMD Electronic Connector 314-ESHF-115-01-L-D-SM-TR
CONN HEADER SMD 30POS 1.27MM Product overview: ESHF-115-01-L-D-SM-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-ESHF-115-01-L-D- SM-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 30POS 1.27MM Product overview: ESHF-115-01-L-D-SM-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-ESHF-115-01-L-D-SM-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
.050
Chicago, IL, United States
.050" Shrouded Header For Ffsd With Strain Relief Samtec
94AH8919
.050" Shrouded Header For Ffsd With Strain Relief Samtec 94AH8919
.050" Shrouded Header For FFSD With Strain Relief

.050" Shrouded Header For FFSD With Strain Relief

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 918711-ESHF-115-01-L-D-SM-TR 314-ESHF-115-01-L-D-SM-TR 94AH8919
Product Name Rectangular Connectors - ESHF-115-01-L-D-SM-TR SMD Electronic Connector .050" Shrouded Header For Ffsd With Strain Relief Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Power Connectors - 113715P4 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details