.050 Shrouded Hdr For FFSD With Strain R
Manufacturer: Samtec Inc.
Win Source Part Number: 918710-ESHF-115-01-L
Series: ESHF
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 30 position 0.050" (1.27mm)
Package: Tube
Mounting: Surface Mount
Family Name: ESHF-115
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
CONN HEADER SMD 30POS 1.27MM Product overview: ESHF-115-01-L-D-SM-L
.050" Shrouded Header For FFSD With Strain Relief
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ESHF-115-01-L-D-SM-LC | 918710-ESHF-115-01-L-D-SM-LC | 314-ESHF-115-01-L-D-SM-LC | 94AH8918 |
| Product Name | Unspecified Connectors | Rectangular Connectors - ESHF-115-01-L-D-SM-LC | SMD Electronic Connector | .050" Shrouded Header For Ffsd With Strain Relief Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty |