Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 64 Position; Connector Systems Samtec ESD-132-T-05

Description
.100 Elevated Double Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 Elevated Double Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESD-132-T-05 - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Elevated Double Row Screw Mach Skt

.100 Elevated Double Row Screw Mach Skt

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 64 Position; Connector Systems Samtec - 91P8396 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 64 Position; Connector Systems Samtec
91P8396
Socket, 2.54Mm, Vertical Through Hole, 64 Position; Connector Systems Samtec 91P8396
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 64 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:ESD Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 64 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:ESD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESD-132-T-05 91P8396
Product Name Socket, 2.54Mm, Vertical Through Hole, 64 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data