Samtec Inc. Terminals ESD-132-T-03

Description
.100 Low Profile Variable Post Height Te
Request a Quote Datasheet
Description
.100 Low Profile Variable Post Height Te
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ESD-132-T-03 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
ESD-132-T-03
Terminals ESD-132-T-03
.100 Low Profile Variable Post Height Te

.100 Low Profile Variable Post Height Te

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 64 Position; Connector Systems Samtec - 91P8394 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 64 Position; Connector Systems Samtec
91P8394
Socket, 2.54Mm, Vertical Through Hole, 64 Position; Connector Systems Samtec 91P8394
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 64 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:ESD Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 64 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:ESD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESD-132-T-03 91P8394
Product Name Terminals Socket, 2.54Mm, Vertical Through Hole, 64 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers