Samtec Inc. Terminals ESD-130-T-04

Description
.100 Low Profile Variable Post Height Te
Request a Quote Datasheet
Description
.100 Low Profile Variable Post Height Te
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
ESD-130-T-04
Terminals ESD-130-T-04
.100 Low Profile Variable Post Height Te

.100 Low Profile Variable Post Height Te

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 60 Position; Connector Systems Samtec - 91P8359 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 60 Position; Connector Systems Samtec
91P8359
Socket, 2.54Mm, Vertical Through Hole, 60 Position; Connector Systems Samtec 91P8359
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 60 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:ESD Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 60 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:ESD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESD-130-T-04 91P8359
Product Name Terminals Socket, 2.54Mm, Vertical Through Hole, 60 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details