Samtec Inc. Electronic Connector ESD-116-G-23

Description
CONN SOCKET 32POS 0.1 GOLD PCB Product overview: ESD-116-G-23 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESD-116-G-23 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SOCKET 32POS 0.1 GOLD PCB Product overview: ESD-116-G-23 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESD-116-G-23 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-ESD-116-G-23
Electronic Connector 315-ESD-116-G-23
CONN SOCKET 32POS 0.1 GOLD PCB Product overview: ESD-116-G-23 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESD-116-G-23 can be used for catalog matching and distributor lookup.

CONN SOCKET 32POS 0.1 GOLD PCB Product overview: ESD-116-G-23 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESD-116-G-23 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - ESD-116-G-23 - 794022-ESD-116-G-23 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - ESD-116-G-23
794022-ESD-116-G-23
Rectangular Connectors - ESD-116-G-23 794022-ESD-116-G-23
Manufacturer: Samtec Inc. Win Source Part Number: 794022-ESD-116-G-23 Series: ESD Packaging: Bulk Number of Positions: 32 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Elevated Socket Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Beryllium Copper Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10μin (0.25μm) Family Name: ESD Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.115" (2.92mm) Insulation Height: 0.300" (7.62mm) Contact Shape: Circular Alternative Parts (Cross-Reference): 1-215310-6; RS232G; 803-87-032-10-005101 ; 6-534236-6; Introduction Date: March 22, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 794022-ESD-116-G-23
Series: ESD
Packaging: Bulk
Number of Positions: 32
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Elevated Socket
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Beryllium Copper
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 10μin (0.25μm)
Family Name: ESD
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.115" (2.92mm)
Insulation Height: 0.300" (7.62mm)
Contact Shape: Circular
Alternative Parts (Cross-Reference): 1-215310-6; RS232G; 803-87-032-10-005101; 6-534236-6;
Introduction Date: March 22, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
.100
Chicago, IL, United States
.100" Elevated Double Row Screw Machine Socket Strip Samtec
91P8081
.100" Elevated Double Row Screw Machine Socket Strip Samtec 91P8081
.100" Elevated Double Row Screw Machine Socket Strip

.100" Elevated Double Row Screw Machine Socket Strip

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-ESD-116-G-23 794022-ESD-116-G-23 91P8081
Product Name Electronic Connector Rectangular Connectors - ESD-116-G-23 .100" Elevated Double Row Screw Machine Socket Strip Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details