Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 26 Position; Connector Systems Samtec ESD-113-G-03

Description
.100 Elevated Double Row Screw Mach Skt
Request a Quote
Description
.100 Elevated Double Row Screw Mach Skt
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 26 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 26 contacts, making it suitable for various electronic connections. The socket is constructed from black glass-filled polyester insulator material, with contacts made of beryllium copper and a brass shell, ensuring durability and reliability. It has a contact resistance of 10 mΩ and operates within a temperature range of -55°C to +125°C. The product is RoHS compliant and lead-free solderable, specifically for wave soldering. Insertion and withdrawal forces are specified for both standard and low insertion force options, providing flexibility based on application needs. This socket is compatible with various lead sizes and is part of the ESD series, which offers enhanced protection against electrostatic discharge.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 26 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 26 contacts, making it suitable for various electronic connections. The socket is constructed from black glass-filled polyester insulator material, with contacts made of beryllium copper and a brass shell, ensuring durability and reliability. It has a contact resistance of 10 mΩ and operates within a temperature range of -55°C to +125°C. The product is RoHS compliant and lead-free solderable, specifically for wave soldering. Insertion and withdrawal forces are specified for both standard and low insertion force options, providing flexibility based on application needs. This socket is compatible with various lead sizes and is part of the ESD series, which offers enhanced protection against electrostatic discharge.

Suppliers

Company
Product
Description
Supplier Links
 - ESD-113-G-03 - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Elevated Double Row Screw Mach Skt

.100 Elevated Double Row Screw Mach Skt

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 26 Position; Connector Systems Samtec - 91P8002 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 26 Position; Connector Systems Samtec
91P8002
Socket, 2.54Mm, Vertical Through Hole, 26 Position; Connector Systems Samtec 91P8002
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:ESD Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:ESD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESD-113-G-03 91P8002
Product Name Socket, 2.54Mm, Vertical Through Hole, 26 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details