Samtec Inc. Connector, Stacking, Hdr, 40Pos, 2Row; Mezzanine Connector Type Samtec ERM802008.0LDVK-TR

Description
CONNECTOR, STACKING, HDR, 40POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HDR, 40POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Hdr, 40Pos, 2Row; Mezzanine Connector Type Samtec - 49Y7348 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Hdr, 40Pos, 2Row; Mezzanine Connector Type Samtec
49Y7348
Connector, Stacking, Hdr, 40Pos, 2Row; Mezzanine Connector Type Samtec 49Y7348
CONNECTOR, STACKING, HDR, 40POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes

CONNECTOR, STACKING, HDR, 40POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49Y7348
Product Name Connector, Stacking, Hdr, 40Pos, 2Row; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Jacks, Plugs - 9218RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details