Samtec Inc. Unspecified Connectors ERM8-075-09.0-S-DV-TR

Description
0.80 mm Edge Rate Rugged High-Speed Term
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ERM8-075-09.0-S-DV-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ERM8-075-09.0-S-DV-TR
Unspecified Connectors ERM8-075-09.0-S-DV-TR
0.80 mm Edge Rate Rugged High-Speed Term

0.80 mm Edge Rate Rugged High-Speed Term

Buy Now
Conn, Stacking, Hdr, 150P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 91P7708 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 150P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
91P7708
Conn, Stacking, Hdr, 150P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 91P7708
CONN, STACKING, HDR, 150P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:150Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HDR, 150P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:150Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ERM8-075-09.0-S-DV-TR 91P7708
Product Name Unspecified Connectors Conn, Stacking, Hdr, 150P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190812 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A50020-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details