Samtec Inc. Conn, Stacking, Hdr, 150P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec ERM8-075-02.0-L-DV-K-TR

Description
CONN, STACKING, HDR, 150P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:150Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HDR, 150P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:150Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Hdr, 150P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 91P7693 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 150P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
91P7693
Conn, Stacking, Hdr, 150P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 91P7693
CONN, STACKING, HDR, 150P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:150Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HDR, 150P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:150Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91P7693
Product Name Conn, Stacking, Hdr, 150P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details