CONN HDR 150POS R/A SMD GOLD Product overview: ERM8-075-01-S-D-RA-L
0.80 mm Tiger Beam Cost-effective Single
Manufacturer: Samtec Inc.
Win Source Part Number: 854878-ERM8-075-01-S
Series: Edge Rate™ ERM8
Features: Position Connector
Package: Reel - TR
Family Name: ERM8-075
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: SAM15412TR, SAM15412DKR, SAM15412CT, SAM15412DKR-ND, ERM8-075-01-S-D-RA-L
CONN HDR 150POS R/A SMD GOLD
ERM8-075-01-S-D-RA-L
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-ERM8-075-01-S-D-RA-L-TR | ERM8-075-01-S-D-RA-L-TR | 854878-ERM8-075-01-S-D-RA-L-TR | ERM8-075-01-S-D-RA-L-TR | 94AH8856 |
| Product Name | SMD Electronic Connector | IC & Component Sockets | Rectangular Connectors - ERM8-075-01-S-D-RA-L-TR | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Erm8-075-01-S-D-Ra-L-Tr - Tape & Reel Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |