Samtec Inc. IC & Component Sockets ERM8-070-05.0-L-DV-TR

Description
0.80 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
0.80 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - ERM8-070-05.0-L-DV-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
ERM8-070-05.0-L-DV-TR
IC & Component Sockets ERM8-070-05.0-L-DV-TR
0.80 mm Tiger Beam Cost-effective Single

0.80 mm Tiger Beam Cost-effective Single

Buy Now
Conn, Stacking, Hdr, 140P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 58P0691 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 140P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
58P0691
Conn, Stacking, Hdr, 140P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 58P0691
CONN, STACKING, HDR, 140P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:140Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HDR, 140P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:140Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ERM8-070-05.0-L-DV-TR 58P0691
Product Name IC & Component Sockets Conn, Stacking, Hdr, 140P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4211 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details