0.80 mm Edge Rate Rugged High-Speed Term
CONN, STACKING, HDR, 140P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:140Contacts
CONN HDR 140POS SMD GOLD
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERM8-070-02.0-L-DV-TR | 91P7676 | ERM8-070-02.0-L-DV-TR |
| Product Name | Unspecified Connectors | Conn, Stacking, Hdr, 140P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Surface Mount |