Samtec Inc. Arrays, Edge Type, Mezzanine (Board to Board) ERM8-060-05.0-L-DV-K-TR

Description
CONN HDR 120POS SMD GOLD
Datasheet
Description
CONN HDR 120POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - ERM8-060-05.0-L-DV-K-TR - ODG (Origin Data Global)
Shenzhen, China
Arrays, Edge Type, Mezzanine (Board to Board)
ERM8-060-05.0-L-DV-K-TR
Arrays, Edge Type, Mezzanine (Board to Board) ERM8-060-05.0-L-DV-K-TR
CONN HDR 120POS SMD GOLD

CONN HDR 120POS SMD GOLD

Supplier's Site Datasheet
Conn, Stacking, Hdr, 120P, 2Row, 0.8Mm; Pitch Spacing Samtec - 91P7660 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 120P, 2Row, 0.8Mm; Pitch Spacing Samtec
91P7660
Conn, Stacking, Hdr, 120P, 2Row, 0.8Mm; Pitch Spacing Samtec 91P7660
CONN, STACKING, HDR, 120P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:ERM8 Series; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HDR, 120P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:ERM8 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ERM8-060-05.0-L-DV-K-TR 91P7660
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Hdr, 120P, 2Row, 0.8Mm; Pitch Spacing Samtec
Product Type IC Headers; Header, Center Strip Contacts IC Headers
Mounting SMT; Surface Mount
Features Board Guide, Pick and Place
Number of Contacts 120 120
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
IC Socket Adapters - 9195539 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Through hole
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details