Samtec Inc. Conn, Stacking, Hdr, 100Pos, 2Row, 0.8Mm; Product Range Samtec ERM8-050-05.0-S-DV-K-TR

Description
CONN, STACKING, HDR, 100POS, 2ROW, 0.8MM; Product Range:ERM8 Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:3.25mm; Contact Plating:Gold RoHS Compliant: Yes
Description
CONN, STACKING, HDR, 100POS, 2ROW, 0.8MM; Product Range:ERM8 Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:3.25mm; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Hdr, 100Pos, 2Row, 0.8Mm; Product Range Samtec - 56AC5400 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 100Pos, 2Row, 0.8Mm; Product Range Samtec
56AC5400
Conn, Stacking, Hdr, 100Pos, 2Row, 0.8Mm; Product Range Samtec 56AC5400
CONN, STACKING, HDR, 100POS, 2ROW, 0.8MM; Product Range:ERM8 Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:3.25mm; Contact Plating:Gold RoHS Compliant: Yes

CONN, STACKING, HDR, 100POS, 2ROW, 0.8MM; Product Range:ERM8 Series; No. of Contacts:100Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:3.25mm; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56AC5400
Product Name Conn, Stacking, Hdr, 100Pos, 2Row, 0.8Mm; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1613644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
PCB Headers & Receptacles - 103185-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Headers, Male Pins - 71918-164LF - ODG (Origin Data Global)
Amphenol Communications Solutions
Specs
Product Type IC Headers; Header
Mounting Through-Hole; Solder; Through Hole
Features Keying Slot, Mounting Flange
View Details
2 suppliers