Samtec Inc. Rectangular Connectors - ERM8-050-01-L-D-RA-TR ERM8-050-01-L-D-RA-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 1036979-ERM8-050-01- L-D-RA-TR Packaging: Reel - TR Number of Positions: 100 Pitch: 0.031" (0.80mm) Features: Board Guide, Mounting Flange Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Height Above Board: 0.246" (6.25mm) Mounting: Surface Mount, Right Angle Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 1036979-ERM8-050-01- L-D-RA-TR Packaging: Reel - TR Number of Positions: 100 Pitch: 0.031" (0.80mm) Features: Board Guide, Mounting Flange Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Height Above Board: 0.246" (6.25mm) Mounting: Surface Mount, Right Angle Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - ERM8-050-01-L-D-RA-TR - 1036979-ERM8-050-01-L-D-RA-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - ERM8-050-01-L-D-RA-TR
1036979-ERM8-050-01-L-D-RA-TR
Rectangular Connectors - ERM8-050-01-L-D-RA-TR 1036979-ERM8-050-01-L-D-RA-TR
Manufacturer: Samtec Inc. Win Source Part Number: 1036979-ERM8-050-01- L-D-RA-TR Packaging: Reel - TR Number of Positions: 100 Pitch: 0.031" (0.80mm) Features: Board Guide, Mounting Flange Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Height Above Board: 0.246" (6.25mm) Mounting: Surface Mount, Right Angle Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 1036979-ERM8-050-01-L-D-RA-TR
Packaging: Reel - TR
Number of Positions: 100
Pitch: 0.031" (0.80mm)
Features: Board Guide, Mounting Flange
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Height Above Board: 0.246" (6.25mm)
Mounting: Surface Mount, Right Angle
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Unspecified Connectors - ERM8-050-01-L-D-RA-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ERM8-050-01-L-D-RA-TR
Unspecified Connectors ERM8-050-01-L-D-RA-TR
0.80 mm Edge Rate Rugged High-Speed Term

0.80 mm Edge Rate Rugged High-Speed Term

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-ERM8-050-01-L-D-RA-TR
SMD Electronic Connector 308-ERM8-050-01-L-D-RA-TR
CONN HDR 100POS R/A SMD GOLD Product overview: ERM8-050-01-L-D-RA-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERM8-050-01-L-D- RA-TR can be used for catalog matching and distributor lookup.

CONN HDR 100POS R/A SMD GOLD Product overview: ERM8-050-01-L-D-RA-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERM8-050-01-L-D-RA-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERM8-050-01-L-D-RA-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERM8-050-01-L-D-RA-TR
CONN HDR 100POS R/A SMD GOLD

CONN HDR 100POS R/A SMD GOLD

Supplier's Site
.8Mm Edge Rate Terminal Assembly Samtec - 47AK6358 - Newark, An Avnet Company
Chicago, IL, United States
.8Mm Edge Rate Terminal Assembly Samtec
47AK6358
.8Mm Edge Rate Terminal Assembly Samtec 47AK6358
.8MM EDGE RATE TERMINAL ASSEMBLY

.8MM EDGE RATE TERMINAL ASSEMBLY

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1036979-ERM8-050-01-L-D-RA-TR ERM8-050-01-L-D-RA-TR 308-ERM8-050-01-L-D-RA-TR ERM8-050-01-L-D-RA-TR 47AK6358
Product Name Rectangular Connectors - ERM8-050-01-L-D-RA-TR Unspecified Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) .8Mm Edge Rate Terminal Assembly Samtec
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data