Manufacturer: AMIS
Category: Connectors,Interconn
Package: 70-BBGA Module
Product Status: Preliminary
Connector Type: Header, Cuttable
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Features: Memory IC 133 MHz
Contact Finish: Tin
CONN HDR 80POS SMD GOLD Product overview: ERM8-040-02.0-L-DV-K
CONN, STACKING, HDR, 80P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
CONN, STACKING, HDR, 80P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
CONN HDR 80POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-ERM8-040-02.0-L-DV-K-TR | 91P7570 | ERM8-040-02.0-L-DV-K-TR | |
| Product Name | Connectors,Interconnects | SMD Electronic Connector | Conn, Stacking, Hdr, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Surface Mount |