Samtec Inc. Unspecified Connectors ERM8-040-01-L-D-EM2-TR

Description
0.80 mm Edge Rate Rugged High-Speed Term
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ERM8-040-01-L-D-EM2-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ERM8-040-01-L-D-EM2-TR
Unspecified Connectors ERM8-040-01-L-D-EM2-TR
0.80 mm Edge Rate Rugged High-Speed Term

0.80 mm Edge Rate Rugged High-Speed Term

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Requires Holder Contact Finish: Tin Contact Finish Thickness: 7.87µin (0.200µm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Requires Holder
Contact Finish: Tin
Contact Finish Thickness: 7.87µin (0.200µm)

Buy Now Datasheet
Erm8-040-01-L-D-Em2-Tr - Tape & Reel Samtec - 94AH8697 - Newark, An Avnet Company
Chicago, IL, United States
Erm8-040-01-L-D-Em2-Tr - Tape & Reel Samtec
94AH8697
Erm8-040-01-L-D-Em2-Tr - Tape & Reel Samtec 94AH8697
ERM8-040-01-L-D-EM2- TR - TAPE & REEL

ERM8-040-01-L-D-EM2-TR - TAPE & REEL

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERM8-040-01-L-D-EM2-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERM8-040-01-L-D-EM2-TR
CONN HDR 80POS EDGE MNT GOLD

CONN HDR 80POS EDGE MNT GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERM8-040-01-L-D-EM2-TR 94AH8697 ERM8-040-01-L-D-EM2-TR
Product Name Unspecified Connectors Connectors,Interconnects Erm8-040-01-L-D-Em2-Tr - Tape & Reel Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers