0.80 mm Edge Rate Rugged High-Speed Term
CONN HDR 60POS SMD GOLD
CONN, STACKING, HDR, 60P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
CONN, STACKING, HDR, 60P, 2ROW, 0.8MM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERM8-030-08.0-S-DV-K-TR | ERM8-030-08.0-S-DV-K-TR | 92T5096 | 66AJ7116 |
| Product Name | Unspecified Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Hdr, 60P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Conn, Stacking, Hdr, 60P, 2Row, 0.8Mm Rohs Compliant Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty |