Samtec Inc. Conn, Stacking, Hdr, 60P, 2Row, 0.8Mm; Pitch Spacing Samtec ERM8-030-05.0-S-DV-TR

Description
CONN, STACKING, HDR, 60P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:ERM8 Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HDR, 60P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:ERM8 Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Hdr, 60P, 2Row, 0.8Mm; Pitch Spacing Samtec - 91P7550 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 60P, 2Row, 0.8Mm; Pitch Spacing Samtec
91P7550
Conn, Stacking, Hdr, 60P, 2Row, 0.8Mm; Pitch Spacing Samtec 91P7550
CONN, STACKING, HDR, 60P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:ERM8 Series; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HDR, 60P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:ERM8 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91P7550
Product Name Conn, Stacking, Hdr, 60P, 2Row, 0.8Mm; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-212-M-L-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Discrete Sockets - 9094354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details