Samtec Inc. Unspecified Connectors ERM8-030-02.0-S-DV-TR

Description
0.80 mm Edge Rate Rugged High-Speed Term
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ERM8-030-02.0-S-DV-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ERM8-030-02.0-S-DV-TR
Unspecified Connectors ERM8-030-02.0-S-DV-TR
0.80 mm Edge Rate Rugged High-Speed Term

0.80 mm Edge Rate Rugged High-Speed Term

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERM8-030-02.0-S-DV-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERM8-030-02.0-S-DV-TR
CONN HDR 60POS SMD GOLD

CONN HDR 60POS SMD GOLD

Supplier's Site
Conn, Stacking, Hdr, 60P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 91P7537 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 60P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
91P7537
Conn, Stacking, Hdr, 60P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 91P7537
CONN, STACKING, HDR, 60P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes

CONN, STACKING, HDR, 60P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Hdr, 60Pos, 2Row, 0.8Mm Samtec - 51AK5917 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 60Pos, 2Row, 0.8Mm Samtec
51AK5917
Mezzanine Conn, Hdr, 60Pos, 2Row, 0.8Mm Samtec 51AK5917
MEZZANINE CONN, HDR, 60POS, 2ROW, 0.8MM

MEZZANINE CONN, HDR, 60POS, 2ROW, 0.8MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERM8-030-02.0-S-DV-TR ERM8-030-02.0-S-DV-TR 91P7537 51AK5917
Product Name Unspecified Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Hdr, 60P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Mezzanine Conn, Hdr, 60Pos, 2Row, 0.8Mm Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
BNC Female to BNC Male, Adapter - SALE-9220 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details