0.80 mm Edge Rate Rugged High-Speed Term
CONN, STACKING, HDR, 50P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts;
CONN, STACKING, HDR, 50P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts;
CONN HDR 50POS SMD GOLD
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1976564 | ERM8-025-09.0-L-DV-K-TR | 91P7515 | ERM8-025-09.0-L-DV-K-TR |
| Product Name | PCB Headers | Unspecified Connectors | Conn, Stacking, Hdr, 50P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Geometry | Straight; Straight |