Samtec Inc. Unspecified Connectors ERM8-025-05.0-S-DV-K-TR

Description
0.80 mm Edge Rate Rugged High-Speed Term
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ERM8-025-05.0-S-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ERM8-025-05.0-S-DV-K-TR
Unspecified Connectors ERM8-025-05.0-S-DV-K-TR
0.80 mm Edge Rate Rugged High-Speed Term

0.80 mm Edge Rate Rugged High-Speed Term

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERM8-025-05.0-S-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERM8-025-05.0-S-DV-K-TR
CONN HDR 50POS SMD GOLD

CONN HDR 50POS SMD GOLD

Supplier's Site
Conn, Stacking, Hdr, 50P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 91P7511 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 50P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
91P7511
Conn, Stacking, Hdr, 50P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 91P7511
CONN, STACKING, HDR, 50P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes

CONN, STACKING, HDR, 50P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Hdr, 50P, 2Row, 0.8Mm Rohs Compliant Samtec - 66AJ7114 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 50P, 2Row, 0.8Mm Rohs Compliant Samtec
66AJ7114
Conn, Stacking, Hdr, 50P, 2Row, 0.8Mm Rohs Compliant Samtec 66AJ7114
CONN, STACKING, HDR, 50P, 2ROW, 0.8MM ROHS COMPLIANT: YES

CONN, STACKING, HDR, 50P, 2ROW, 0.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERM8-025-05.0-S-DV-K-TR ERM8-025-05.0-S-DV-K-TR 91P7511 66AJ7114
Product Name Unspecified Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Hdr, 50P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Conn, Stacking, Hdr, 50P, 2Row, 0.8Mm Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Barrier Blocks - 1920-1365-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 20.0 amps
View Details