0.80 mm Edge Rate Rugged High-Speed Term
CONN HDR 50POS SMD GOLD
CONN, STACKING, HDR, 50P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERM8-025-05.0-L-DV-L-TR | 2080966 | ERM8-025-05.0-L-DV-L-TR | 48Y0590 |
| Product Name | Unspecified Connectors | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Hdr, 50P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec |
| Geometry | Straight; Vertical |