CONN HDR 50POS SMD GOLD Product overview: ERM8-025-02.0-S-DV-T
Manufacturer: Samtec Inc.
Win Source Part Number: 871088-ERM8-025-02.0
Series: Edge Rate™ ERM8
Features: 50 Position Connector Header, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: ERM8-025
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM13736TR, SAM13736DKR, SAM13736CT, ERM8-025-02.0-S-DV-T
0.80 mm Edge Rate Rugged High-Speed Term
CONN, STACKING, HDR, 50P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts;
CONN HDR 50POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-ERM8-025-02.0-S-DV-TR | 871088-ERM8-025-02.0-S-DV-TR | ERM8-025-02.0-S-DV-TR | 68X0253 | ERM8-025-02.0-S-DV-TR |
| Product Name | SMD Electronic Connector | Rectangular Connectors - ERM8-025-02.0-S-DV-TR | Unspecified Connectors | Conn, Stacking, Hdr, 50P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |