Samtec Inc. Unspecified Connectors ERM8-025-01-L-D-RA-K-TR

Description
0.80 mm Edge Rate Rugged High-Speed Term
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ERM8-025-01-L-D-RA-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ERM8-025-01-L-D-RA-K-TR
Unspecified Connectors ERM8-025-01-L-D-RA-K-TR
0.80 mm Edge Rate Rugged High-Speed Term

0.80 mm Edge Rate Rugged High-Speed Term

Buy Now
Mezzanine Conn, Header, 50Pos, 2Row; Mezzanine Connector Type Samtec - 54AJ5287 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 50Pos, 2Row; Mezzanine Connector Type Samtec
54AJ5287
Mezzanine Conn, Header, 50Pos, 2Row; Mezzanine Connector Type Samtec 54AJ5287
MEZZANINE CONN, HEADER, 50POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze

MEZZANINE CONN, HEADER, 50POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERM8-025-01-L-D-RA-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERM8-025-01-L-D-RA-K-TR
CONN HDR 50POS R/A SMD GOLD

CONN HDR 50POS R/A SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERM8-025-01-L-D-RA-K-TR 54AJ5287 ERM8-025-01-L-D-RA-K-TR
Product Name Unspecified Connectors Mezzanine Conn, Header, 50Pos, 2Row; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers