Samtec Inc. Conn, Stacking, Hdr, 40P, 2Row, 0.8Mm; Pitch Spacing Samtec ERM8-020-09.0-S-DV-K-TR

Description
CONN, STACKING, HDR, 40P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:ERM8 Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HDR, 40P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:ERM8 Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Hdr, 40P, 2Row, 0.8Mm; Pitch Spacing Samtec - 06AC2721 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 40P, 2Row, 0.8Mm; Pitch Spacing Samtec
06AC2721
Conn, Stacking, Hdr, 40P, 2Row, 0.8Mm; Pitch Spacing Samtec 06AC2721
CONN, STACKING, HDR, 40P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:ERM8 Series; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HDR, 40P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:ERM8 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - ERM8-020-09.0-S-DV-K-TR - ODG (Origin Data Global)
Shenzhen, China
Arrays, Edge Type, Mezzanine (Board to Board)
ERM8-020-09.0-S-DV-K-TR
Arrays, Edge Type, Mezzanine (Board to Board) ERM8-020-09.0-S-DV-K-TR
CONN HDR 40POS SMD GOLD

CONN HDR 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 06AC2721 ERM8-020-09.0-S-DV-K-TR
Product Name Conn, Stacking, Hdr, 40P, 2Row, 0.8Mm; Pitch Spacing Samtec Arrays, Edge Type, Mezzanine (Board to Board)
Product Type IC Headers IC Headers; Header, Center Strip Contacts
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
Number of Contacts 40 40
Unlock Full Specs
to access all available technical data

Similar Products

772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
D-Sub Standard Board Mount - D15S13F6GL00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details