0.80 mm Edge Rate Rugged High-Speed Term
CONN HDR 40POS SMD GOLD
CONN, STACKING, HDR, 40P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
| Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERM8-020-08.0-S-DV-K-TR | ERM8-020-08.0-S-DV-K-TR | 54W6598 |
| Product Name | Unspecified Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Hdr, 40P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty |