Samtec Inc. Stacking Connector, Plug, 40 Position, 0.8Mm; Mezzanine Connector Type Samtec ERM8-020-02.0-S-DV

Description
STACKING CONNECTOR, PLUG, 40 POSITION, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, PLUG, 40 POSITION, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Plug, 40 Position, 0.8Mm; Mezzanine Connector Type Samtec - 11P4282 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 40 Position, 0.8Mm; Mezzanine Connector Type Samtec
11P4282
Stacking Connector, Plug, 40 Position, 0.8Mm; Mezzanine Connector Type Samtec 11P4282
STACKING CONNECTOR, PLUG, 40 POSITION, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 40 POSITION, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERM8-020-02.0-S-DV
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERM8-020-02.0-S-DV
CONN HDR 40POS SMD GOLD

CONN HDR 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P4282 ERM8-020-02.0-S-DV
Product Name Stacking Connector, Plug, 40 Position, 0.8Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug (Gold Plated) - 190514A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Connectors - 102548-6 - Heilind Electronics, Inc.
TE Connectivity
View Details
4 suppliers
PCB Connectors - NCPL-MO-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details