Samtec Inc. Unspecified Connectors ERM8-020-01-L-D-EM2-TR

Description
0.80 mm Edge Rate Rugged High-Speed Term
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ERM8-020-01-L-D-EM2-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ERM8-020-01-L-D-EM2-TR
Unspecified Connectors ERM8-020-01-L-D-EM2-TR
0.80 mm Edge Rate Rugged High-Speed Term

0.80 mm Edge Rate Rugged High-Speed Term

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERM8-020-01-L-D-EM2-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERM8-020-01-L-D-EM2-TR
CONN HDR 40POS EDGE MNT GOLD

CONN HDR 40POS EDGE MNT GOLD

Supplier's Site
Conn, Stacking, Hdr, 40P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 52W9019 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 40P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
52W9019
Conn, Stacking, Hdr, 40P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 52W9019
CONN, STACKING, HDR, 40P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes

CONN, STACKING, HDR, 40P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Hdr, 40P, 2Row, 0.8Mm Rohs Compliant Samtec - 68AJ1577 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 40P, 2Row, 0.8Mm Rohs Compliant Samtec
68AJ1577
Conn, Stacking, Hdr, 40P, 2Row, 0.8Mm Rohs Compliant Samtec 68AJ1577
CONN, STACKING, HDR, 40P, 2ROW, 0.8MM ROHS COMPLIANT: YES

CONN, STACKING, HDR, 40P, 2ROW, 0.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERM8-020-01-L-D-EM2-TR ERM8-020-01-L-D-EM2-TR 52W9019 68AJ1577
Product Name Unspecified Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Hdr, 40P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Conn, Stacking, Hdr, 40P, 2Row, 0.8Mm Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2MK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers