Samtec Inc. Unspecified Connectors ERM8-013-05.0-S-DV-TR

Description
0.80 mm Edge Rate Rugged High-Speed Term
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ERM8-013-05.0-S-DV-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ERM8-013-05.0-S-DV-TR
Unspecified Connectors ERM8-013-05.0-S-DV-TR
0.80 mm Edge Rate Rugged High-Speed Term

0.80 mm Edge Rate Rugged High-Speed Term

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERM8-013-05.0-S-DV-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERM8-013-05.0-S-DV-TR
CONN HDR 26POS SMD GOLD

CONN HDR 26POS SMD GOLD

Supplier's Site
Conn, Stacking, Hdr, 26P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 91P7436 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 26P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
91P7436
Conn, Stacking, Hdr, 26P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 91P7436
CONN, STACKING, HDR, 26P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes

CONN, STACKING, HDR, 26P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERM8-013-05.0-S-DV-TR ERM8-013-05.0-S-DV-TR 91P7436
Product Name Unspecified Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Hdr, 26P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - BFG.1K.100.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details