Samtec Inc. Unspecified Connectors ERM8-005-08.0-L-DV-TR

Description
0.80 mm Edge Rate Rugged High-Speed Term
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ERM8-005-08.0-L-DV-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ERM8-005-08.0-L-DV-TR
Unspecified Connectors ERM8-005-08.0-L-DV-TR
0.80 mm Edge Rate Rugged High-Speed Term

0.80 mm Edge Rate Rugged High-Speed Term

Buy Now
Conn, Stacking, Hdr, 10P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 48Y0591 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 10P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
48Y0591
Conn, Stacking, Hdr, 10P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 48Y0591
CONN, STACKING, HDR, 10P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes

CONN, STACKING, HDR, 10P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERM8-005-08.0-L-DV-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERM8-005-08.0-L-DV-TR
CONN HDR 10POS SMD GOLD

CONN HDR 10POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERM8-005-08.0-L-DV-TR 48Y0591 ERM8-005-08.0-L-DV-TR
Product Name Unspecified Connectors Conn, Stacking, Hdr, 10P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data