Samtec Inc. Mezzanine Conn, Hdr, 40Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec ERM5-020-02.0-L-DV-P-TR

Description
MEZZANINE CONN, HDR, 40POS, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
MEZZANINE CONN, HDR, 40POS, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mezzanine Conn, Hdr, 40Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec - 94AH8387 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 40Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
94AH8387
Mezzanine Conn, Hdr, 40Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec 94AH8387
MEZZANINE CONN, HDR, 40POS, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, HDR, 40POS, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERM5-020-02.0-L-DV-P-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERM5-020-02.0-L-DV-P-TR
CONN HDR 40POS SMD GOLD

CONN HDR 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 94AH8387 ERM5-020-02.0-L-DV-P-TR
Product Name Mezzanine Conn, Hdr, 40Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA44 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Power Connectors - 114916P3-50 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers