Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-070-05.0-L-DV-L-K-TR

Description
CONN SOCKET 140POS SMD GOLD
Datasheet
Description
CONN SOCKET 140POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-070-05.0-L-DV-L-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-070-05.0-L-DV-L-K-TR
CONN SOCKET 140POS SMD GOLD

CONN SOCKET 140POS SMD GOLD

Supplier's Site
Conn, Stacking, Rcpt, 140P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 91P7328 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 140P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
91P7328
Conn, Stacking, Rcpt, 140P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 91P7328
CONN, STACKING, RCPT, 140P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:140Contacts ; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:ReceptacleRoH S Compliant: Yes

CONN, STACKING, RCPT, 140P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:140Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ERF8-070-05.0-L-DV-L-K-TR 91P7328
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Rcpt, 140P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221Y04F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
BNC (F) Straight Connector for RG11 Cable - ET-BFS-19 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Din Connector Omron Electronic Components - 06AC0169 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details