Samtec Inc. Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters ERF8-040-07.0-S-DV-K-TR

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 292-LBGA Product Status: Preliminary Connector Type: Header, Cuttable Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Requires Holder Features: Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 28-SSOP
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 292-LBGA Product Status: Preliminary Connector Type: Header, Cuttable Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Requires Holder Features: Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 292-LBGA Product Status: Preliminary Connector Type: Header, Cuttable Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Requires Holder Features: Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 28-SSOP

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Header, Cuttable
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Requires Holder
Features: Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 28-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 292-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5640N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ SiP - ICE184LM - ICE184LM - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-27
Output Power 45 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power Supplies - External/Internal (Off-Board) AC DC Converters -  - Win Source Electronics
Specs
Package Type Other; Tray
View Details