Samtec Inc. Rectangular Connectors - ERF6-10-03.5-L-DV-A-K-TR ERF6-10-03.5-L-DV-A-K-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 891642-ERF6-10-03.5- L-DV-A-K-TR Series: Edge Rate® ERM6 Features: 20 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040 Other Part Number: 612-ERF6-10-03.5-L-D V-A-K-TRCT, 612-ERF6-10-03.5-L-D V-A-K-TR
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 891642-ERF6-10-03.5- L-DV-A-K-TR Series: Edge Rate® ERM6 Features: 20 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040 Other Part Number: 612-ERF6-10-03.5-L-D V-A-K-TRCT, 612-ERF6-10-03.5-L-D V-A-K-TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - ERF6-10-03.5-L-DV-A-K-TR - 891642-ERF6-10-03.5-L-DV-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - ERF6-10-03.5-L-DV-A-K-TR
891642-ERF6-10-03.5-L-DV-A-K-TR
Rectangular Connectors - ERF6-10-03.5-L-DV-A-K-TR 891642-ERF6-10-03.5-L-DV-A-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 891642-ERF6-10-03.5- L-DV-A-K-TR Series: Edge Rate® ERM6 Features: 20 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040 Other Part Number: 612-ERF6-10-03.5-L-D V-A-K-TRCT, 612-ERF6-10-03.5-L-D V-A-K-TR

Manufacturer: Samtec Inc.
Win Source Part Number: 891642-ERF6-10-03.5-L-DV-A-K-TR
Series: Edge Rate® ERM6
Features: 20 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040
Other Part Number: 612-ERF6-10-03.5-L-DV-A-K-TRCT, 612-ERF6-10-03.5-L-DV-A-K-TR

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-ERF6-10-03.5-L-DV-A-K-TR
SMD Electronic Connector 308-ERF6-10-03.5-L-DV-A-K-TR
CONN SKT 0.635MM 20POS SMD Product overview: ERF6-10-03.5-L-DV-A- K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERF6-10-03.5-L-D V-A-K-TR can be used for catalog matching and distributor lookup.

CONN SKT 0.635MM 20POS SMD Product overview: ERF6-10-03.5-L-DV-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERF6-10-03.5-L-DV-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF6-10-03.5-L-DV-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF6-10-03.5-L-DV-A-K-TR
CONN SKT 0.635MM 20POS SMD

CONN SKT 0.635MM 20POS SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 891642-ERF6-10-03.5-L-DV-A-K-TR 308-ERF6-10-03.5-L-DV-A-K-TR ERF6-10-03.5-L-DV-A-K-TR
Product Name Rectangular Connectors - ERF6-10-03.5-L-DV-A-K-TR SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers